TE Connectivity Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity DTS26F17-26PC

Description
DTS 26C 26#20 PIN PLUG
Request a Quote
Description
DTS 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26PC - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity - 02X7081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity
02X7081
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity 02X7081
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26PC 02X7081
Product Name Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers