TE Connectivity Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity DTS26F17-26HN

Description
DTS 26C 26#20 PIN PLUG
Request a Quote
Description
DTS 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26HN - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity - 89W5244 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
89W5244
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity 89W5244
CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26HN 89W5244
Product Name Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details