TE Connectivity Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26F17-26BN

Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote
Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26BN - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT PLUG LC

DTS 26C 26#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5235 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5235
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5235
CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26BN 89W5235
Product Name Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers