TE Connectivity Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity DTS26F17-26BB

Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote
Description
DTS 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26BB - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT PLUG LC

DTS 26C 26#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity - 89W5232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity
89W5232
Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity 89W5232
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26BB 89W5232
Product Name Circular Connector, Plug, 17-26, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers