TE Connectivity Circular, Plug, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26F17-26AN

Description
DTS 26C 26#20 PIN PLUG LC
Request a Quote
Description
DTS 26C 26#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26AN - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG LC

DTS 26C 26#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5230
Circular, Plug, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5230
CIRCULAR, PLUG, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26AN 89W5230
Product Name Circular, Plug, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details