TE Connectivity Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity DTS26F15-97SE

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity - 85W5107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
85W5107
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity 85W5107
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W5107
Product Name Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers