TE Connectivity Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity DTS26F15-5JA-LC

Description
DTS 5C 5#16 SKT PLUG LC
Request a Quote
Description
DTS 5C 5#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F15-5JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#16 SKT PLUG LC

DTS 5C 5#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity - 02X7057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity
02X7057
Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity 02X7057
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F15-5JA-LC 02X7057
Product Name Circular Connector, Plug, 15-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details