TE Connectivity Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity DTS26F15-35JN-LC

Description
DTS 37C 37#22D SKT PLUG LC
Request a Quote
Description
DTS 37C 37#22D SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F15-35JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D SKT PLUG LC

DTS 37C 37#22D SKT PLUG LC

Buy Now
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity - 07X5814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
07X5814
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity 07X5814
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F15-35JN-LC 07X5814
Product Name Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details