TE Connectivity Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity DTS26F15-35BA

Description
DTS 37C 37#22D SKT PLUG LC
Request a Quote
Description
DTS 37C 37#22D SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F15-35BA - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D SKT PLUG LC

DTS 37C 37#22D SKT PLUG LC

Buy Now
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity - 02X7011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
02X7011
Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity 02X7011
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F15-35BA 02X7011
Product Name Circular Connector, Plug, 15-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers