TE Connectivity Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity DTS26F15-19PC-LC

Description
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity - 02X7001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity
02X7001
Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity 02X7001
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X7001
Product Name Circular Connector, Plug, 15-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers