TE Connectivity
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity
DTS26F15-19PB-3028
Description
DTS 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity
53AC5623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26F15-19PB-3028 |
53AC5623 |
|
Product Name
|
|
Dts 19C 19#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details