TE Connectivity Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity DTS26F15-18AA

Description
DTS 18C 18#20 PIN PLUG LC
Request a Quote
Description
DTS 18C 18#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F15-18AA - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN PLUG LC

DTS 18C 18#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity - 70W9983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
70W9983
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity 70W9983
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F15-18AA 70W9983
Product Name Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers