TE Connectivity Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity DTS26F15-15JB

Description
DTS 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
DTS 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F15-15JB - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20 1#16 SKT PLUG

DTS 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity - 07X5781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
07X5781
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity 07X5781
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F15-15JB 07X5781
Product Name Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details