TE Connectivity Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity DTS26F15-15HE

Description
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity - 02X6954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
02X6954
Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity 02X6954
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6954
Product Name Circular Connector, Plug, 15-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details