TE Connectivity Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity DTS26F13-98SB-LC

Description
DTS 10C 10#20 SKT PLUG
Request a Quote
Description
DTS 10C 10#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F13-98SB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT PLUG

DTS 10C 10#20 SKT PLUG

Buy Now
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity - 70W9974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
70W9974
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity 70W9974
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F13-98SB-LC 70W9974
Product Name Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details