TE Connectivity Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity DTS26F13-8SE

Description
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity - 70W9919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
70W9919
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity 70W9919
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9919
Product Name Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details