TE Connectivity Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity DTS26F13-8JA

Description
DTS 8C 8#20 SKT PLUG
Request a Quote
Description
DTS 8C 8#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F13-8JA - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 SKT PLUG

DTS 8C 8#20 SKT PLUG

Buy Now
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity - 70W9887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
70W9887
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity 70W9887
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F13-8JA 70W9887
Product Name Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details