TE Connectivity Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity DTS26F13-8BA

Description
DTS 8C 8#20 SKT PLUG LC
Request a Quote
Description
DTS 8C 8#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F13-8BA - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 SKT PLUG LC

DTS 8C 8#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity - 70W9869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
70W9869
Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity 70W9869
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F13-8BA 70W9869
Product Name Circular Connector, Plug, 13-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers