TE Connectivity Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity DTS26F13-4SN-LC

Description
DTS 4C 4#16 SKT PLUG
Request a Quote
Description
DTS 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F13-4SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT PLUG

DTS 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity - 85W5082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
85W5082
Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity 85W5082
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F13-4SN-LC 85W5082
Product Name Circular Connector, Plug, 13-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers