TE Connectivity Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity DTS26F11-99SD

Description
DTS 7C 7#20 SKT PLUG
Request a Quote
Description
DTS 7C 7#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-99SD - PEI-Genesis
Philadelphia, PA, United States
DTS 7C 7#20 SKT PLUG

DTS 7C 7#20 SKT PLUG

Buy Now
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity - 70W9835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
70W9835
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity 70W9835
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-99SD 70W9835
Product Name Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details