TE Connectivity Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity DTS26F11-98BD

Description
DTS 6C 6#20 SKT PLUG LC
Request a Quote
Description
DTS 6C 6#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-98BD - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 SKT PLUG LC

DTS 6C 6#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity - 07X5745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
07X5745
Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity 07X5745
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-98BD 07X5745
Product Name Circular Connector, Plug, 11-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details