TE Connectivity Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity DTS26F11-5SC

Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity - 70W9758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
70W9758
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity 70W9758
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9758
Product Name Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details