TE Connectivity Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity DTS26F11-5PC-LC

Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity - 70W9749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
70W9749
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity 70W9749
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9749
Product Name Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers