TE Connectivity Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity DTS26F11-5JA-LC

Description
DTS 5C 5#20 SKT PLUG LC
Request a Quote
Description
DTS 5C 5#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-5JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 SKT PLUG LC

DTS 5C 5#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity - 70W9735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
70W9735
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity 70W9735
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-5JA-LC 70W9735
Product Name Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers