TE Connectivity Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity DTS26F11-5AA

Description
DTS 5C 5#20 PIN PLUG LC
Request a Quote
Description
DTS 5C 5#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-5AA - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 PIN PLUG LC

DTS 5C 5#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity - 70W9714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
70W9714
Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity 70W9714
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-5AA 70W9714
Product Name Circular Connector, Plug, 11-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers