TE Connectivity Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity DTS26F11-35AN

Description
DTS 13C 13#22D PIN PLUG LC
Request a Quote
Description
DTS 13C 13#22D PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-35AN - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D PIN PLUG LC

DTS 13C 13#22D PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity - 07X5716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
07X5716
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity 07X5716
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-35AN 07X5716
Product Name Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.0B.309.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Push-in X connector - QSX-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details