DTS 2C 2#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26F11-2PB-LC | 07X5702 |
| Product Name | Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |