TE Connectivity Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity DTS26F11-2JN

Description
DTS 2C 2#16 SKT PLUG
Request a Quote
Description
DTS 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-2JN - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 SKT PLUG

DTS 2C 2#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity - 70W9702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
70W9702
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity 70W9702
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-2JN 70W9702
Product Name Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers