DTS24Z23-53PN-LC -- DTS 53C 53#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 53C 53#20 Pin Recp Deutsch - Te Connectivity
DTS24Z23-53PN-LC
Description
DTS 53C 53#20 PIN RECP
Description
DTS 53C 53#20 PIN RECP
Suppliers
Dts 53C 53#20 Pin Recp Deutsch - Te Connectivity
09AC4083
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC4083 |
|
Product Name
|
Dts 53C 53#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details