TE Connectivity
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
DTS24Z23-21PN
Description
DTS 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
09AC4026
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24Z23-21PN |
09AC4026 |
|
Product Name
|
|
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details