TE Connectivity
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
DTS24Z17-26PN-LC
Description
DTS 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
09AC3657
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24Z17-26PN-LC |
09AC3657 |
|
Product Name
|
|
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers