TE Connectivity Circular Connector, Receptacle, 9-98, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W9-98SA-LC

Description
DTS 3C 3#20 SKT RECP
Request a Quote
Description
DTS 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W9-98SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 SKT RECP

DTS 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 9-98, Jam Nut; Product Range Deutsch - Te Connectivity - 89W5193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Jam Nut; Product Range Deutsch - Te Connectivity
89W5193
Circular Connector, Receptacle, 9-98, Jam Nut; Product Range Deutsch - Te Connectivity 89W5193
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W9-98SA-LC 89W5193
Product Name Circular Connector, Receptacle, 9-98, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers