DTS 6C 6#22D SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS24W9-35SC-LC | 07X5675 |
| Product Name | Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |