TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-4SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
02X6858
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity 02X6858
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6858
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers