TE Connectivity Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity DTS24W25-4PN-LC

Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-4PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN RECP

DTS 56C 48#20, 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity - 17X4518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
17X4518
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity 17X4518
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-4PN-LC 17X4518
Product Name Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers