TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-43JA

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-43JA - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity - 07X5624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
07X5624
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity 07X5624
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-43JA 07X5624
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details