TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-43BN

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-43BN - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
02X6869
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity 02X6869
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-43BN 02X6869
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details