TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-35JA-LC

Description
DTS 128C 128#22D SKT RECP LC
Request a Quote
Description
DTS 128C 128#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-35JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D SKT RECP LC

DTS 128C 128#22D SKT RECP LC

Buy Now
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
02X6822
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity 02X6822
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-35JA-LC 02X6822
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details