TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-29SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
02X6801
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity 02X6801
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6801
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details