TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-29SC-LC

Description
DTS 29C 29#16 SKT RECP
Request a Quote
Description
DTS 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-29SC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT RECP

DTS 29C 29#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
02X6797
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity 02X6797
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-29SC-LC 02X6797
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details