TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-29JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
02X6787
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity 02X6787
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6787
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connectors Circular, Plastic, Medical Grade - CKB.H08.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details