TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS24W25-20PN-LC

Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-20PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 P

DTS 30C 10#20 13#16 4#12 3#8 P

Buy Now
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 07X5617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
07X5617
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 07X5617
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-20PN-LC 07X5617
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details