TE Connectivity Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-19HC-LC

Description
DTS 19C 19#12 PIN RECP LC
Request a Quote
Description
DTS 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-19HC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN RECP LC

DTS 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
02X6647
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity 02X6647
CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-19HC-LC 02X6647
Product Name Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details