TE Connectivity Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity DTS24W23-55PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity - 02X6614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
02X6614
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity 02X6614
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6614
Product Name Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products