TE Connectivity Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity DTS24W21-39HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity - 02X6228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
02X6228
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity 02X6228
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6228
Product Name Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details