TE Connectivity Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity DTS24W21-39HB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity - 02X6225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
02X6225
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity 02X6225
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6225
Product Name Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details