TE Connectivity Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity DTS24W21-11JN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity - 02X6070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
02X6070
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity 02X6070
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6070
Product Name Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Plug - NECC-L2G4-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details