TE Connectivity Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity DTS24W21-11HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity - 02X6050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
02X6050
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity 02X6050
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6050
Product Name Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details