TE Connectivity Circular Connector, Receptacle, 19-35, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W19-35SE

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W19-35SE - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 19-35, Jam Nut; Product Range Deutsch - Te Connectivity - 70W9649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Jam Nut; Product Range Deutsch - Te Connectivity
70W9649
Circular Connector, Receptacle, 19-35, Jam Nut; Product Range Deutsch - Te Connectivity 70W9649
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W19-35SE 70W9649
Product Name Circular Connector, Receptacle, 19-35, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details