TE Connectivity Circular Connector, Receptacle, 19-11, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W19-11AN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Jam Nut; Product Range Deutsch - Te Connectivity - 70W9520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Jam Nut; Product Range Deutsch - Te Connectivity
70W9520
Circular Connector, Receptacle, 19-11, Jam Nut; Product Range Deutsch - Te Connectivity 70W9520
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9520
Product Name Circular Connector, Receptacle, 19-11, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products